TE Connectivity Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T23B53BB

Description
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9807 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9807
Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9807
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9807
Product Name Circular, Receptacle, Size 23, 53Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 403030 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details