TE Connectivity Circular, Receptacle, Size 23, 100Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T23B35PC

Description
DJT 100C 100#22D PIN RECP
Request a Quote
Description
DJT 100C 100#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B35PC - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D PIN RECP

DJT 100C 100#22D PIN RECP

Buy Now
Circular, Receptacle, Size 23, 100Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9791 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 100Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9791
Circular, Receptacle, Size 23, 100Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9791
CIRCULAR, RECEPTACLE, SIZE 23, 100POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 100POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B35PC 03X9791
Product Name Circular, Receptacle, Size 23, 100Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details