TE Connectivity Circular, Receptacle, Size 23, 100Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T23B35PC-LC

Description
DJT 100C 100#22D PIN RECP
Request a Quote
Description
DJT 100C 100#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B35PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 100C 100#22D PIN RECP

DJT 100C 100#22D PIN RECP

Buy Now
Circular, Receptacle, Size 23, 100Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9792 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 100Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9792
Circular, Receptacle, Size 23, 100Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9792
CIRCULAR, RECEPTACLE, SIZE 23, 100POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 100POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B35PC-LC 03X9792
Product Name Circular, Receptacle, Size 23, 100Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details