TE Connectivity Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T23B35JB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity - 03X9783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
03X9783
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity 03X9783
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9783
Product Name Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details