TE Connectivity Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T23B21SC-LC

Description
DJT 21C 21#16 SKT RECP
Request a Quote
Description
DJT 21C 21#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B21SC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 SKT RECP

DJT 21C 21#16 SKT RECP

Buy Now
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9764 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9764
Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9764
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B21SC-LC 03X9764
Product Name Circular, Receptacle, Size 23, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details