TE Connectivity Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T23B21PA

Description
DJT 21C 21#16 PIN RECP
Request a Quote
Description
DJT 21C 21#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B21PA - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 PIN RECP

DJT 21C 21#16 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9751 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9751
Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9751
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 21POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B21PA 03X9751
Product Name Circular, Receptacle, Size 23, 21Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers