TE Connectivity Circular, Receptacle, Size 21, 41Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T21F41SC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 41POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 21, 41POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 41Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9723 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 41Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9723
Circular, Receptacle, Size 21, 41Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9723
CIRCULAR, RECEPTACLE, SIZE 21, 41POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 21, 41POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9723
Product Name Circular, Receptacle, Size 21, 41Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products