TE Connectivity Circular, Receptacle, Size 21, 79Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T21F35PC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 79POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 21, 79POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 79Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9039 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 79Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9039
Circular, Receptacle, Size 21, 79Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9039
CIRCULAR, RECEPTACLE, SIZE 21, 79POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 21, 79POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9039
Product Name Circular, Receptacle, Size 21, 79Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details