TE Connectivity Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T21F16SC-LC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9704 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9704
Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9704
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9704
Product Name Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details