TE Connectivity Circular, Receptacle, Size 21, 16Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T21F16B

Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 16Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9669 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 16Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9669
Circular, Receptacle, Size 21, 16Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9669
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9669
Product Name Circular, Receptacle, Size 21, 16Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details