TE Connectivity Circular, Receptacle, Size 21, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T21F11SC-LC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9664 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9664
Circular, Receptacle, Size 21, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9664
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9664
Product Name Circular, Receptacle, Size 21, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data