TE Connectivity Circular, Receptacle, Size 21, 11Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T21F11JC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 11Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9655 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 11Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9655
Circular, Receptacle, Size 21, 11Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9655
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 21, 11POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9655
Product Name Circular, Receptacle, Size 21, 11Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details