TE Connectivity Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T21B16SC-LC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9624 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9624
Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9624
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 21, 16POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:21-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9624
Product Name Circular, Receptacle, Size 21, 16Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Connectors Circular, Plastic, Medical Grade - CRB.H34.GLW.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
2 suppliers