TE Connectivity Circular, Receptacle, Size 21, 11Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T21B11A

Description
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 11Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8925 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8925
Circular, Receptacle, Size 21, 11Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8925
CIRCULAR, RECEPTACLE, SIZE 21, 11POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 21, 11POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W8925
Product Name Circular, Receptacle, Size 21, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers