TE Connectivity Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T19F35SC

Description
DJT 66C 66#22D SKT RECP
Request a Quote
Description
DJT 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F35SC - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT RECP

DJT 66C 66#22D SKT RECP

Buy Now
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W8923 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
71W8923
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity 71W8923
CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F35SC 71W8923
Product Name Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers