TE Connectivity Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T19F35S

Description
DJT 66C 66#22D SKT RECP
Request a Quote
Description
DJT 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F35S - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT RECP

DJT 66C 66#22D SKT RECP

Buy Now
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W8917 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
71W8917
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity 71W8917
CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F35S 71W8917
Product Name Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details