TE Connectivity Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T19F35PB

Description
DJT 66C 66#22D PIN RECP
Request a Quote
Description
DJT 66C 66#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F35PB - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D PIN RECP

DJT 66C 66#22D PIN RECP

Buy Now
Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8913 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8913
Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8913
CIRCULAR, RECEPTACLE, SIZE 19, 66POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 66POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F35PB 71W8913
Product Name Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Specs
Connector Type Military Connector
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers