TE Connectivity Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T19F35AA

Description
DJT 66C 66#22D PIN RECP
Request a Quote
Description
DJT 66C 66#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F35AA - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D PIN RECP

DJT 66C 66#22D PIN RECP

Buy Now
Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8894 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8894
Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8894
CIRCULAR, RECEPTACLE, SIZE 19, 66POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 66POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F35AA 71W8894
Product Name Circular, Receptacle, Size 19, 66Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF021 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details