TE Connectivity Circular, Receptacle, Size 19, 32Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T19F32S-LC

Description
DJT 32C 32#20 SKT RECP
Request a Quote
Description
DJT 32C 32#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F32S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 SKT RECP

DJT 32C 32#20 SKT RECP

Buy Now
Circular, Receptacle, Size 19, 32Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W8886 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 32Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W8886
Circular, Receptacle, Size 19, 32Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W8886
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:19-32 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 32POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:19-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F32S-LC 71W8886
Product Name Circular, Receptacle, Size 19, 32Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers