TE Connectivity Circular, Receptacle, Size 19, 32Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T19F32J

Description
DJT 32C 32#20 SKT RECP
Request a Quote
Description
DJT 32C 32#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F32J - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 SKT RECP

DJT 32C 32#20 SKT RECP

Buy Now
Circular, Receptacle, Size 19, 32Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W8869 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 32Pos, Socket; Military Specification Deutsch - Te Connectivity
71W8869
Circular, Receptacle, Size 19, 32Pos, Socket; Military Specification Deutsch - Te Connectivity 71W8869
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 32POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F32J 71W8869
Product Name Circular, Receptacle, Size 19, 32Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-EDT.0M.305.XLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details
Strip Connector Off The Shelf - Type PreWired - A24000-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details