TE Connectivity Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T19F32HC

Description
DJT 32C 32#20 PIN RECP
Request a Quote
Description
DJT 32C 32#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F32HC - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 PIN RECP

DJT 32C 32#20 PIN RECP

Buy Now
Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8867 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8867
Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8867
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F32HC 71W8867
Product Name Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details