TE Connectivity Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T19F32H-LC

Description
DJT 32C 32#20 PIN RECP
Request a Quote
Description
DJT 32C 32#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F32H-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 PIN RECP

DJT 32C 32#20 PIN RECP

Buy Now
Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W8862 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W8862
Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W8862
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F32H-LC 71W8862
Product Name Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details