TE Connectivity Circular, Receptacle, Size 19, 11Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T19F11HB-LC

Description
DJT 11C 11#16 PIN RECP
Request a Quote
Description
DJT 11C 11#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F11HB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 PIN RECP

DJT 11C 11#16 PIN RECP

Buy Now
Circular, Receptacle, Size 19, 11Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W8842 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W8842
Circular, Receptacle, Size 19, 11Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W8842
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F11HB-LC 71W8842
Product Name Circular, Receptacle, Size 19, 11Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details