TE Connectivity Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T19F11AB

Description
DJT 11C 11#16 PIN RECP
Request a Quote
Description
DJT 11C 11#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19F11AB - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 PIN RECP

DJT 11C 11#16 PIN RECP

Buy Now
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8835 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8835
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8835
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19F11AB 71W8835
Product Name Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers