TE Connectivity Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T19B35SB

Description
DJT 66C 66#22D SKT RECP
Request a Quote
Description
DJT 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B35SB - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT RECP

DJT 66C 66#22D SKT RECP

Buy Now
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W8829 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
71W8829
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity 71W8829
CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B35SB 71W8829
Product Name Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers