TE Connectivity Circular, Receptacle, Size 19, 66Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T19B35JA-LC

Description
DJT 66C 66#22D SKT RECP
Request a Quote
Description
DJT 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B35JA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT RECP

DJT 66C 66#22D SKT RECP

Buy Now
Circular, Receptacle, Size 19, 66Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W8814 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 66Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W8814
Circular, Receptacle, Size 19, 66Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W8814
CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B35JA-LC 71W8814
Product Name Circular, Receptacle, Size 19, 66Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Terminal Blocks - 39.3218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details