TE Connectivity Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T19B35BA

Description
DJT 66C 66#22D SKT RECP
Request a Quote
Description
DJT 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B35BA - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT RECP

DJT 66C 66#22D SKT RECP

Buy Now
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W8806 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
71W8806
Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity 71W8806
CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 66POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B35BA 71W8806
Product Name Circular, Receptacle, Size 19, 66Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511120/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
2 suppliers
 - 322V012F46 - Powell Electronics, Inc.
Nicomatic North America
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers