TE Connectivity Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T19B11SA-LC

Description
DJT 11C 11#16 SKT RECP
Request a Quote
Description
DJT 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B11SA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 SKT RECP

DJT 11C 11#16 SKT RECP

Buy Now
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9531 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9531
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9531
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B11SA-LC 03X9531
Product Name Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details