TE Connectivity Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T19B11PC

Description
DJT 11C 11#16 PIN RECP
Request a Quote
Description
DJT 11C 11#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B11PC - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 PIN RECP

DJT 11C 11#16 PIN RECP

Buy Now
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8759 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8759
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8759
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B11PC 71W8759
Product Name Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314102-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details