TE Connectivity Circular, Receptacle, Size 19, 11Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T19B11JC

Description
DJT 11C 11#16 SKT RECP
Request a Quote
Description
DJT 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B11JC - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 SKT RECP

DJT 11C 11#16 SKT RECP

Buy Now
Circular, Receptacle, Size 19, 11Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9526 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9526
Circular, Receptacle, Size 19, 11Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9526
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B11JC 03X9526
Product Name Circular, Receptacle, Size 19, 11Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4010 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details