TE Connectivity Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T19B11J-LC

Description
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9521 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9521
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9521
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9521
Product Name Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers