TE Connectivity Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T19B11AC

Description
DJT 11C 11#16 PIN RECP
Request a Quote
Description
DJT 11C 11#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B11AC - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 PIN RECP

DJT 11C 11#16 PIN RECP

Buy Now
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8744 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8744
Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8744
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B11AC 71W8744
Product Name Circular, Receptacle, Size 19, 11Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details