TE Connectivity Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T17F8JA

Description
DJT 8C 8#16 SKT RECP
Request a Quote
Description
DJT 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17F8JA - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 SKT RECP

DJT 8C 8#16 SKT RECP

Buy Now
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9494 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9494
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9494
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17F8JA 03X9494
Product Name Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF022 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details