TE Connectivity Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T17F6PC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9466 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9466
Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9466
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9466
Product Name Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details