TE Connectivity Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T17F6HB-LC

Description
DJT 6C 6#12 PIN RECP
Request a Quote
Description
DJT 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17F6HB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 PIN RECP

DJT 6C 6#12 PIN RECP

Buy Now
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9449 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9449
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9449
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17F6HB-LC 03X9449
Product Name Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers