TE Connectivity Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T17F6HA-LC

Description
DJT 6C 6#12 PIN RECP
Request a Quote
Description
DJT 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17F6HA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 PIN RECP

DJT 6C 6#12 PIN RECP

Buy Now
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9447 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9447
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9447
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17F6HA-LC 03X9447
Product Name Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers