TE Connectivity Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T17F35JB-LC

Description
DJT 55C 55#22D SKT RECP
Request a Quote
Description
DJT 55C 55#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17F35JB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#22D SKT RECP

DJT 55C 55#22D SKT RECP

Buy Now
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9418 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9418
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9418
CIRCULAR, RECEPTACLE, SIZE 17, 55POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 55POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17F35JB-LC 03X9418
Product Name Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details