TE Connectivity Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T17F26S

Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9392 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9392
Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9392
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9392
Product Name Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4405 - Powell Electronics, Inc.
Nicomatic North America
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details