TE Connectivity Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T17B8SB

Description
DJT 8C 8#16 SKT RECP
Request a Quote
Description
DJT 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17B8SB - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 SKT RECP

DJT 8C 8#16 SKT RECP

Buy Now
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9360 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9360
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9360
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17B8SB 03X9360
Product Name Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details