TE Connectivity Circular, Receptacle, Size 17, 8Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T17B8S-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 8Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9357 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 8Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9357
Circular, Receptacle, Size 17, 8Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9357
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9357
Product Name Circular, Receptacle, Size 17, 8Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro-D connector -  - Nicomatic North America
Nicomatic North America
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details