TE Connectivity Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T17B8HB

Description
DJT 8C 8#16 PIN RECP
Request a Quote
Description
DJT 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17B8HB - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 PIN RECP

DJT 8C 8#16 PIN RECP

Buy Now
Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9336 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9336
Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9336
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 8POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17B8HB 03X9336
Product Name Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 12
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details