TE Connectivity Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T17B8AC

Description
DJT 8C 8#16 PIN RECP
Request a Quote
Description
DJT 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17B8AC - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 PIN RECP

DJT 8C 8#16 PIN RECP

Buy Now
Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9327 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9327
Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9327
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 8POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17B8AC 03X9327
Product Name Circular, Receptacle, Size 17, 8Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details