TE Connectivity Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T17B6PC

Description
DJT 6C 6#12 PIN RECP
Request a Quote
Description
DJT 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17B6PC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 PIN RECP

DJT 6C 6#12 PIN RECP

Buy Now
Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9314 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9314
Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9314
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17B6PC 03X9314
Product Name Circular, Receptacle, Size 17, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers