TE Connectivity DEUTSCH MS27466T17B6P-LCCircular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts MS27466T17B6P-LC

Description
DEUTSCH MS27466T17B6P-LCCirc ular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts
Description
DEUTSCH MS27466T17B6P-LCCirc ular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH MS27466T17B6P-LCCircular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts - 795-MS27466T17B6P-LC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS27466T17B6P-LCCircular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts
795-MS27466T17B6P-LC
DEUTSCH MS27466T17B6P-LCCircular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts 795-MS27466T17B6P-LC
DEUTSCH MS27466T17B6P-LCCirc ular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts

DEUTSCH MS27466T17B6P-LCCircular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts

Supplier's Site
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9309 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9309
Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9309
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-MS27466T17B6P-LC 03X9309
Product Name DEUTSCH MS27466T17B6P-LCCircular Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 6 Contacts Circular, Receptacle, Size 17, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134720-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Shunts, Jumpers - 36-1430-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details