TE Connectivity Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T17B6JB

Description
DJT 6C 6#12 SKT RECP
Request a Quote
Description
DJT 6C 6#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17B6JB - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 SKT RECP

DJT 6C 6#12 SKT RECP

Buy Now
Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9304 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9304
Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9304
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17B6JB 03X9304
Product Name Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-3234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details