TE Connectivity Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T17B6JA

Description
DJT 6C 6#12 SKT RECP
Request a Quote
Description
DJT 6C 6#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17B6JA - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 SKT RECP

DJT 6C 6#12 SKT RECP

Buy Now
Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9302 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9302
Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9302
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17B6JA 03X9302
Product Name Circular, Receptacle, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2220 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers