TE Connectivity Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T17B26S-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9240 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9240
Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9240
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9240
Product Name Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers