TE Connectivity Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T17B26HA-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9222 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9222
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9222
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9222
Product Name Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0225 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details