TE Connectivity DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT MS27466T17B26B

Description
DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT
Description
DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT - 795-MS27466T17B26B - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT
795-MS27466T17B26B
DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT 795-MS27466T17B26B
DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT

DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT

Supplier's Site
Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9215 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9215
Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9215
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-MS27466T17B26B 03X9215
Product Name DEUTSCH MS27466T17B26B CIRCULAR, RCPT, 26WAY, SKT Circular, Receptacle, Size 17, 26Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details