TE Connectivity Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T15F97SC

Description
DJT 12C 8#20, 4#16 SKT RECP
Request a Quote
Description
DJT 12C 8#20, 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F97SC - PEI-Genesis
Philadelphia, PA, United States
DJT 12C 8#20, 4#16 SKT RECP

DJT 12C 8#20, 4#16 SKT RECP

Buy Now
Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W8739 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity
71W8739
Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity 71W8739
CIRCULAR, RECEPTACLE, SIZE 15, 12POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 15, 12POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F97SC 71W8739
Product Name Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details